XP Power ECL30 Series DC Power Supply ECL30UD01-T

Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECL30 Series DC Power Supply - ECL30UD01-T - XP Power
Sunnyvale, CA, USA
ECL30 Series DC Power Supply
ECL30UD01-T
ECL30 Series DC Power Supply ECL30UD01-T
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-30 Watts
• Ultra Compact Size
• Single, Dual & Triple Outputs
• Open Frame PCB & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1202-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1202-ND
AC DC Converters 1470-1202-ND
Open Frame AC DC Converters 2 Output 12V -12V 1.3A, 1.3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 2 Output 12V -12V 1.3A, 1.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 2 O/p, 30W, 12V, -12V; Power Supply Approvals Xp Power - 24T5176 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 2 O/p, 30W, 12V, -12V; Power Supply Approvals Xp Power
24T5176
Ac-Dc Converter, Open Frame, 2 O/p, 30W, 12V, -12V; Power Supply Approvals Xp Power 24T5176
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 30W, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 264V AC; Height:22.4mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 2 O/P, 30W, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 264V AC; Height:22.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL30UD01-T 1470-1202-ND 24T5176
Product Name ECL30 Series DC Power Supply AC DC Converters Ac-Dc Converter, Open Frame, 2 O/p, 30W, 12V, -12V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data