XP Power ECL30 Series DC Power Supply ECL30UD01-S

Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECL30 Series DC Power Supply - ECL30UD01-S - XP Power
Sunnyvale, CA, USA
ECL30 Series DC Power Supply
ECL30UD01-S
ECL30 Series DC Power Supply ECL30UD01-S
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-30 Watts
• Ultra Compact Size
• Single, Dual & Triple Outputs
• Open Frame PCB & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1201-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1201-ND
AC DC Converters 1470-1201-ND
Enclosed AC DC Converters 2 Output 12V -12V 1.3A, 1.3A 85 ~ 264 VAC Input

Enclosed AC DC Converters 2 Output 12V -12V 1.3A, 1.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 2 O/p, 30W, 12V, -12V, Screw Terminal; Power Supply Approvals Xp Power - 24T5175 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 2 O/p, 30W, 12V, -12V, Screw Terminal; Power Supply Approvals Xp Power
24T5175
Ac-Dc Converter, Enclosed, 2 O/p, 30W, 12V, -12V, Screw Terminal; Power Supply Approvals Xp Power 24T5175
AC-DC CONVERTER, ENCLOSED, 2 O/P, 30W, 12V, -12V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 3:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 2 O/P, 30W, 12V, -12V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 12V, 1.3A, -12V, 1.3A Rohs Compliant Xp Power - 37T7995 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 12V, 1.3A, -12V, 1.3A Rohs Compliant Xp Power
37T7995
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 12V, 1.3A, -12V, 1.3A Rohs Compliant Xp Power 37T7995
AC/DC Enclosed Power Supply, Ultra Compact, Fixed, 12V, 1.3A, -12V, 1.3A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Ultra Compact, Fixed, 12V, 1.3A, -12V, 1.3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECL30UD01-S 1470-1201-ND 24T5175 37T7995
Product Name ECL30 Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 2 O/p, 30W, 12V, -12V, Screw Terminal; Power Supply Approvals Xp Power Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 12V, 1.3A, -12V, 1.3A Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
25W to 300W Medical AC-DC External Power Supplies - DTM300PW-190D2 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details