XP Power AC DC Converters ECL25US15-P

Description
Open Frame AC DC Converters 1 Output 15V 1.67A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 1.67A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL25US15-P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL25US15-P-ND
AC DC Converters ECL25US15-P-ND
Open Frame AC DC Converters 1 Output 15V 1.67A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 1.67A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 1.67A, 15V; Power Supply Approvals Xp Power - 95M8919 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 1.67A, 15V; Power Supply Approvals Xp Power
95M8919
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 1.67A, 15V; Power Supply Approvals Xp Power 95M8919
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 25W, 1.67A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 25W, 1.67A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 15 V, 1.67 A Rohs Compliant Xp Power - 11N4640 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 15 V, 1.67 A Rohs Compliant Xp Power
11N4640
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 15 V, 1.67 A Rohs Compliant Xp Power 11N4640
AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 15 V, 1.67 A RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 15 V, 1.67 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL25US15-P-ND 95M8919 11N4640
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 1.67A, 15V; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 15 V, 1.67 A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.67 amps 1.67 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details