XP Power AC DC Converters ECL25US09-T

Description
Open Frame AC DC Converters 1 Output 9V 2.8A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 9V 2.8A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1192-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1192-ND
AC DC Converters 1470-1192-ND
Open Frame AC DC Converters 1 Output 9V 2.8A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 9V 2.8A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 2.8A, 9V; Power Supply Approvals Xp Power - 95M8916 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 2.8A, 9V; Power Supply Approvals Xp Power
95M8916
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 2.8A, 9V; Power Supply Approvals Xp Power 95M8916
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 25W, 2.8A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:9V; Output Current - Output 1:2.8A; Height:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 25W, 2.8A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:9V; Output Current - Output 1:2.8A; Height:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1192-ND 95M8916
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 25W, 2.8A, 9V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-480-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details