XP Power AC DC Converters ECL25US09-S

Description
Enclosed AC DC Converters 1 Output 9V 2.8A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 9V 2.8A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1191-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1191-ND
AC DC Converters 1470-1191-ND
Enclosed AC DC Converters 1 Output 9V 2.8A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 9V 2.8A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply/Voltage Converter PC Board Mount - 22466795 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
22466795
Power Supply/Voltage Converter PC Board Mount 22466795
AC-DC CONVERTER, ENCLOSED, 1 O/P, 25W, 2.8A, 9V, SCREW TERMINAL; POWER SUPPLY APPROVALS:ITE; NO. OF OUTPUTS:1OUTPUTS; OUTPUT POWER MAX:25W; OUTPUT VOLTAGE - OUTPUT 1:9V; OUTPUT CURRENT - OUTPUT 1:2.8A; OUTPUT VOLTAGE - OUTPUT 2:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AC-DC CONVERTER, ENCLOSED, 1 O/P, 25W, 2.8A, 9V, SCREW TERMINAL; POWER SUPPLY APPROVALS:ITE; NO. OF OUTPUTS:1OUTPUTS; OUTPUT POWER MAX:25W; OUTPUT VOLTAGE - OUTPUT 1:9V; OUTPUT CURRENT - OUTPUT 1:2.8A; OUTPUT VOLTAGE - OUTPUT 2:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ac-Dc Converter, Enclosed, 1 O/p, 25W, 2.8A, 9V, Screw Terminal; Power Supply Approvals Xp Power - 52R2700 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 25W, 2.8A, 9V, Screw Terminal; Power Supply Approvals Xp Power
52R2700
Ac-Dc Converter, Enclosed, 1 O/p, 25W, 2.8A, 9V, Screw Terminal; Power Supply Approvals Xp Power 52R2700
AC-DC CONVERTER, ENCLOSED, 1 O/P, 25W, 2.8A, 9V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:9V; Output Current - Output 1:2.8A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 25W, 2.8A, 9V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:9V; Output Current - Output 1:2.8A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 25 W, 9 V, 2.8 A Rohs Compliant Xp Power - 50R7680 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 25 W, 9 V, 2.8 A Rohs Compliant Xp Power
50R7680
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 25 W, 9 V, 2.8 A Rohs Compliant Xp Power 50R7680
AC/DC Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 25 W, 9 V, 2.8 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 25 W, 9 V, 2.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-1191-ND 22466795 52R2700 50R7680
Product Name AC DC Converters Power Supply/Voltage Converter PC Board Mount Ac-Dc Converter, Enclosed, 1 O/p, 25W, 2.8A, 9V, Screw Terminal; Power Supply Approvals Xp Power Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 25 W, 9 V, 2.8 A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Switching Power Supplies - 1227802 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details