XP Power AC DC Converters ECL25US05-E

Description
Enclosed AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2504-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2504-ND
AC DC Converters 1470-2504-ND
Enclosed AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - ECL25US05-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECL25US05-E
Power Supplies - Board Mount - AC DC Converters ECL25US05-E
AC/DC CONVERTER 5V 25W

AC/DC CONVERTER 5V 25W

Supplier's Site
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Xp Power - 04R8433 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Xp Power
04R8433
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Xp Power 04R8433
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 25W, 5A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 25W, 5A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 5 V, 5 A Rohs Compliant Xp Power - 11N4630 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 5 V, 5 A Rohs Compliant Xp Power
11N4630
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 5 V, 5 A Rohs Compliant Xp Power 11N4630
AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 5 V, 5 A RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 5 V, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-2504-ND ECL25US05-E 04R8433 11N4630
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 25 W, 5 V, 5 A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 5 amps 5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data