XP Power AC DC Converters ECL25US03-S

Description
Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL25US03-S-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL25US03-S-ND
AC DC Converters ECL25US03-S-ND
Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 20W, 6A, 3.3V, Screw Terminal; Power Supply Approvals Xp Power - 52R2698 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 20W, 6A, 3.3V, Screw Terminal; Power Supply Approvals Xp Power
52R2698
Ac-Dc Converter, Enclosed, 1 O/p, 20W, 6A, 3.3V, Screw Terminal; Power Supply Approvals Xp Power 52R2698
AC-DC CONVERTER, ENCLOSED, 1 O/P, 20W, 6A, 3.3V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:20W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 20W, 6A, 3.3V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:20W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL25US03-S-ND 52R2698
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 20W, 6A, 3.3V, Screw Terminal; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details