XP Power ECL15UT Series DC Power Supply ECL15UT03-S

Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECL15UT Series DC Power Supply - ECL15UT03-S - XP Power
Sunnyvale, CA, USA
ECL15UT Series DC Power Supply
ECL15UT03-S
ECL15UT Series DC Power Supply ECL15UT03-S
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-25 Watts
• Ultra Compact Size
• Single Outputs from 3.3 to 48 V
• PCB Mount, Open Frame & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1187-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1187-ND
AC DC Converters 1470-1187-ND
Enclosed AC DC Converters 3 Output 5V 15V -15V 2A, 150mA, 150mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 3 Output 5V 15V -15V 2A, 150mA, 150mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 3 O/p, 15W, 5V, 15V, -15V, Screw Terminal; Power Supply Approvals Xp Power - 24T5171 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 3 O/p, 15W, 5V, 15V, -15V, Screw Terminal; Power Supply Approvals Xp Power
24T5171
Ac-Dc Converter, Enclosed, 3 O/p, 15W, 5V, 15V, -15V, Screw Terminal; Power Supply Approvals Xp Power 24T5171
AC-DC CONVERTER, ENCLOSED, 3 O/P, 15W, 5V, 15V, -15V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 4:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 3 O/P, 15W, 5V, 15V, -15V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 4:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 5V, 2A, 15V, 150Ma, -15V, 150Ma Rohs Compliant Xp Power - 37T7991 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 5V, 2A, 15V, 150Ma, -15V, 150Ma Rohs Compliant Xp Power
37T7991
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 5V, 2A, 15V, 150Ma, -15V, 150Ma Rohs Compliant Xp Power 37T7991
AC/DC Enclosed Power Supply, Ultra Compact, Fixed, 5V, 2A, 15V, 150mA, -15V, 150mA RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Ultra Compact, Fixed, 5V, 2A, 15V, 150mA, -15V, 150mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECL15UT03-S 1470-1187-ND 24T5171 37T7991
Product Name ECL15UT Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 3 O/p, 15W, 5V, 15V, -15V, Screw Terminal; Power Supply Approvals Xp Power Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 5V, 2A, 15V, 150Ma, -15V, 150Ma Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount; Open Frame
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers