XP Power ECL15UT Series DC Power Supply ECL15UT02-T

Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECL15UT Series DC Power Supply - ECL15UT02-T - XP Power
Sunnyvale, CA, USA
ECL15UT Series DC Power Supply
ECL15UT02-T
ECL15UT Series DC Power Supply ECL15UT02-T
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-25 Watts
• Ultra Compact Size
• Single Outputs from 3.3 to 48 V
• PCB Mount, Open Frame & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1184-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1184-ND
AC DC Converters 1470-1184-ND
Open Frame AC DC Converters 3 Output 5V 12V -12V 2A, 200mA, 200mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 5V 12V -12V 2A, 200mA, 200mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 3 O/p, 15W, 5V, 12V, -12V; Power Supply Approvals Xp Power - 24T5168 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 15W, 5V, 12V, -12V; Power Supply Approvals Xp Power
24T5168
Ac-Dc Converter, Open Frame, 3 O/p, 15W, 5V, 12V, -12V; Power Supply Approvals Xp Power 24T5168
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 15W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 264V AC; Height:23.13mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 15W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 264V AC; Height:23.13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL15UT02-T 1470-1184-ND 24T5168
Product Name ECL15UT Series DC Power Supply AC DC Converters Ac-Dc Converter, Open Frame, 3 O/p, 15W, 5V, 12V, -12V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Open Frame
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data