• 5-25 Watts
• Ultra Compact Size
• Single Outputs from 3.3 to 48 V
• PCB Mount, Open Frame & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty
Enclosed AC DC Converters 3 Output 5V 12V -12V 2A, 200mA, 200mA 85 ~ 264 VAC Input
AC-DC CONVERTER, ENCLOSED, 3 O/P, 15W, 5V, 12V, -12V,; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:12VDC RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ECL15UT02-S | 1470-1183-ND | 24T5167 |
| Product Name | ECL15UT Series DC Power Supply | AC DC Converters | Ac-Dc Converter, Enclosed, 3 O/p, 15W, 5V, 12V, -12V,; Power Supply Approvals Xp Power |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount; Open Frame | ||
| Applications | Instrumentation | ||
| Features | Convection Cooled |