XP Power AC DC Converters ECL15US48-E

Description
Enclosed AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL15US48-E-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL15US48-E-ND
AC DC Converters ECL15US48-E-ND
Enclosed AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 320Ma, 48V; Power Supply Approvals Xp Power - 89M0094 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 320Ma, 48V; Power Supply Approvals Xp Power
89M0094
Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 320Ma, 48V; Power Supply Approvals Xp Power 89M0094
AC-DC CONV, PCB MOUNT, 1 O/P, 15W, 320mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:48V; Output Current - Output 1:320mA; Output Voltage - Output 2:-; Width:33.3mm RoHS Compliant: Yes

AC-DC CONV, PCB MOUNT, 1 O/P, 15W, 320mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:48V; Output Current - Output 1:320mA; Output Voltage - Output 2:-; Width:33.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL15US48-E-ND 89M0094
Product Name AC DC Converters Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 320Ma, 48V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.3200 amps 0.3200 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details