XP Power AC DC Converters ECL15US24-T

Description
Open Frame AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2501-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2501-ND
AC DC Converters 1470-2501-ND
Open Frame AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 630Ma, 24V; Power Supply Approvals Xp Power - 32M6300 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 630Ma, 24V; Power Supply Approvals Xp Power
32M6300
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 630Ma, 24V; Power Supply Approvals Xp Power 32M6300
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 15W, 630mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 264V AC; Height:23.13mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 15W, 630mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 264V AC; Height:23.13mm RoHS Compliant: Yes

Supplier's Site
Psu, 15W, 24V, Mini, Chassis Mount; No. Of Outputs Xp Power - 34M5912 - Newark, An Avnet Company
Chicago, IL, United States
Psu, 15W, 24V, Mini, Chassis Mount; No. Of Outputs Xp Power
34M5912
Psu, 15W, 24V, Mini, Chassis Mount; No. Of Outputs Xp Power 34M5912
PSU, 15W, 24V, MINI, CHASSIS MOUNT; No. of Outputs:1 Output; Power Rating (Covection Cooling):15W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

PSU, 15W, 24V, MINI, CHASSIS MOUNT; No. of Outputs:1 Output; Power Rating (Covection Cooling):15W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2501-ND 32M6300 34M5912
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 15W, 630Ma, 24V; Power Supply Approvals Xp Power Psu, 15W, 24V, Mini, Chassis Mount; No. Of Outputs Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details