XP Power AC DC Converters ECL15US09-T

Description
Open Frame AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1176-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1176-ND
AC DC Converters 1470-1176-ND
Open Frame AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 1.67A, 9V; Power Supply Approvals Xp Power - 32M6294 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 1.67A, 9V; Power Supply Approvals Xp Power
32M6294
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 1.67A, 9V; Power Supply Approvals Xp Power 32M6294
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 15W, 1.67A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 264V AC; Height:23.13mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 15W, 1.67A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 264V AC; Height:23.13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1176-ND 32M6294
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 15W, 1.67A, 9V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details