XP Power AC DC Converters ECL15US09-S

Description
Enclosed AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1175-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1175-ND
AC DC Converters 1470-1175-ND
Enclosed AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 1.67A, 9V, Screw Terminal; Power Supply Approvals Xp Power - 52R2693 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 1.67A, 9V, Screw Terminal; Power Supply Approvals Xp Power
52R2693
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 1.67A, 9V, Screw Terminal; Power Supply Approvals Xp Power 52R2693
AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 1.67A, 9V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:9V; Output Current - Output 1:1.67A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 1.67A, 9V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:9V; Output Current - Output 1:1.67A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Psu, Ac To Dc, 9V,15W; No. Of Outputs Xp Power - 35R0585 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Ac To Dc, 9V,15W; No. Of Outputs Xp Power
35R0585
Psu, Ac To Dc, 9V,15W; No. Of Outputs Xp Power 35R0585
PSU, AC TO DC, 9V,15W; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:9V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

PSU, AC TO DC, 9V,15W; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:9V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1175-ND 52R2693 35R0585
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 15W, 1.67A, 9V, Screw Terminal; Power Supply Approvals Xp Power Psu, Ac To Dc, 9V,15W; No. Of Outputs Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data