XP Power AC DC Converters ECL15US09-P

Description
Open Frame AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1174-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1174-ND
AC DC Converters 1470-1174-ND
Open Frame AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 1.67A, 9V; Power Supply Approvals Xp Power - 32M6293 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 1.67A, 9V; Power Supply Approvals Xp Power
32M6293
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 1.67A, 9V; Power Supply Approvals Xp Power 32M6293
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 15W, 1.67A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:9V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:30.7mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 15W, 1.67A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:9V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:30.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - ECL15US09-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECL15US09-P
Power Supplies - Board Mount - AC DC Converters ECL15US09-P
AC/DC CONVERTER 9V 15W

AC/DC CONVERTER 9V 15W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1174-ND 32M6293 ECL15US09-P
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 1.67A, 9V; Power Supply Approvals Xp Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to ? C (-4 to ? F)
DC Output Current 1.67 amps 1.67 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data