XP Power AC DC Converters ECL15US05-S

Description
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1172-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1172-ND
AC DC Converters 1470-1172-ND
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 3A, 5V, Screw Terminal; Power Supply Approvals Xp Power - 52R2692 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 3A, 5V, Screw Terminal; Power Supply Approvals Xp Power
52R2692
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 3A, 5V, Screw Terminal; Power Supply Approvals Xp Power 52R2692
AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 3A, 5V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 3A, 5V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Psu, Screw Terminal, 15W, 5V; No. Of Outputs Xp Power - 35R0584 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Screw Terminal, 15W, 5V; No. Of Outputs Xp Power
35R0584
Psu, Screw Terminal, 15W, 5V; No. Of Outputs Xp Power 35R0584
PSU, SCREW TERMINAL, 15W, 5V; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

PSU, SCREW TERMINAL, 15W, 5V; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site
Power Supply/Voltage Converter PC Board Mount - 25484858 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
25484858
Power Supply/Voltage Converter PC Board Mount 25484858
AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 3A, 5V, SCREW TERMINAL; NO. OF OUTPUTS:1OUTPUTS; OUTPUT POWER MAX:15W; OUTPUT VOLTAGE - OUTPUT 1:5V; OUTPUT CURRENT - OUTPUT 1:3A; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT - OUTPUT 2:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 3A, 5V, SCREW TERMINAL; NO. OF OUTPUTS:1OUTPUTS; OUTPUT POWER MAX:15W; OUTPUT VOLTAGE - OUTPUT 1:5V; OUTPUT CURRENT - OUTPUT 1:3A; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT - OUTPUT 2:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-1172-ND 52R2692 35R0584 25484858
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 15W, 3A, 5V, Screw Terminal; Power Supply Approvals Xp Power Psu, Screw Terminal, 15W, 5V; No. Of Outputs Xp Power Power Supply/Voltage Converter PC Board Mount
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details