XP Power AC DC Converters ECL15US03-S

Description
Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL15US03-S-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL15US03-S-ND
AC DC Converters ECL15US03-S-ND
Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 10W, 3A, 3.3V, Screw Terminal; Power Supply Approvals Xp Power - 52R2691 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 10W, 3A, 3.3V, Screw Terminal; Power Supply Approvals Xp Power
52R2691
Ac-Dc Converter, Enclosed, 1 O/p, 10W, 3A, 3.3V, Screw Terminal; Power Supply Approvals Xp Power 52R2691
AC-DC CONVERTER, ENCLOSED, 1 O/P, 10W, 3A, 3.3V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 10W, 3A, 3.3V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Psu, Screw Terminal, 15W, 3.3V; No. Of Outputs Xp Power - 35R0583 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Screw Terminal, 15W, 3.3V; No. Of Outputs Xp Power
35R0583
Psu, Screw Terminal, 15W, 3.3V; No. Of Outputs Xp Power 35R0583
PSU, SCREW TERMINAL, 15W, 3.3V; No. of Outputs:1Outputs; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

PSU, SCREW TERMINAL, 15W, 3.3V; No. of Outputs:1Outputs; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL15US03-S-ND 52R2691 35R0583
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 10W, 3A, 3.3V, Screw Terminal; Power Supply Approvals Xp Power Psu, Screw Terminal, 15W, 3.3V; No. Of Outputs Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details