XP Power ECL15UD Series DC Power Supply ECL15UD03-P

Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECL15UD Series DC Power Supply - ECL15UD03-P - XP Power
Sunnyvale, CA, USA
ECL15UD Series DC Power Supply
ECL15UD03-P
ECL15UD Series DC Power Supply ECL15UD03-P
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-25 Watts
• Ultra Compact Size
• Single Outputs from 3.3 to 48 V
• PCB Mount, Open Frame & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1169-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1169-ND
AC DC Converters 1470-1169-ND
Open Frame AC DC Converters 2 Output 5V -12V 1.5A, 625mA 90 ~ 264 VAC Input

Open Frame AC DC Converters 2 Output 5V -12V 1.5A, 625mA 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 5V, 12V; Power Supply Approvals Xp Power - 24T5162 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 5V, 12V; Power Supply Approvals Xp Power
24T5162
Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 5V, 12V; Power Supply Approvals Xp Power 24T5162
AC-DC CONVERTER, PCB MOUNT, 2 O/P, 15W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:12VDC; Width:30.7mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 2 O/P, 15W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:12VDC; Width:30.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL15UD03-P 1470-1169-ND 24T5162
Product Name ECL15UD Series DC Power Supply AC DC Converters Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 5V, 12V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Board Mount; Open Frame
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details