XP Power ECL15UD Series DC Power Supply ECL15UD03-E

Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote
Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECL15UD03-E is a DC power supply from the ECL Series by XP Power, designed to deliver a maximum output power of 15 Watts. It features a single output voltage of 3.3 VDC with a nominal output current of 3.00 A and a peak current capability of 3.90 A. The power supply operates with an input voltage range of 85-264 VAC and has a low no-load input power consumption of less than 0.3 W. This model includes overvoltage, overload, and short circuit protection, ensuring reliable operation. It has a typical efficiency of 75% and meets various safety and EMC standards, including IEC60950-1 and EN55032. The operating temperature range is from -20 °C to +70 °C, with convection cooling and a derating feature above 50 °C. The ECL15UD03-E is available in an encapsulated version, making it suitable for applications requiring compact and robust power solutions. It is also compliant with EN61000-3-2 class A for harmonic currents, making it a good choice for environments with strict electrical noise requirements.

Datasheet Summary
Powered by GS/AI

The ECL15UD03-E is a DC power supply from the ECL Series by XP Power, designed to deliver a maximum output power of 15 Watts. It features a single output voltage of 3.3 VDC with a nominal output current of 3.00 A and a peak current capability of 3.90 A. The power supply operates with an input voltage range of 85-264 VAC and has a low no-load input power consumption of less than 0.3 W. This model includes overvoltage, overload, and short circuit protection, ensuring reliable operation. It has a typical efficiency of 75% and meets various safety and EMC standards, including IEC60950-1 and EN55032. The operating temperature range is from -20 °C to +70 °C, with convection cooling and a derating feature above 50 °C. The ECL15UD03-E is available in an encapsulated version, making it suitable for applications requiring compact and robust power solutions. It is also compliant with EN61000-3-2 class A for harmonic currents, making it a good choice for environments with strict electrical noise requirements.

Suppliers

Company
Product
Description
Supplier Links
ECL15UD Series DC Power Supply - ECL15UD03-E - XP Power
Sunnyvale, CA, USA
ECL15UD Series DC Power Supply
ECL15UD03-E
ECL15UD Series DC Power Supply ECL15UD03-E
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-25 Watts
• Ultra Compact Size
• Single Outputs from 3.3 to 48 V
• PCB Mount, Open Frame & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1168-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1168-ND
AC DC Converters 1470-1168-ND
Enclosed AC DC Converters 2 Output 5V -12V 1.5A, 625mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 2 Output 5V -12V 1.5A, 625mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 5V, 12V; Power Supply Approvals Xp Power - 24T5161 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 5V, 12V; Power Supply Approvals Xp Power
24T5161
Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 5V, 12V; Power Supply Approvals Xp Power 24T5161
AC-DC CONVERTER, PCB MOUNT, 2 O/P, 15W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:12VDC; Width:33.5mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 2 O/P, 15W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:12VDC; Width:33.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL15UD03-E 1470-1168-ND 24T5161
Product Name ECL15UD Series DC Power Supply AC DC Converters Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 5V, 12V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Board Mount
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details