XP Power ECL15UD Series DC Power Supply ECL15UD02-E

Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECL15UD Series DC Power Supply - ECL15UD02-E - XP Power
Sunnyvale, CA, USA
ECL15UD Series DC Power Supply
ECL15UD02-E
ECL15UD Series DC Power Supply ECL15UD02-E
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-25 Watts
• Ultra Compact Size
• Single Outputs from 3.3 to 48 V
• PCB Mount, Open Frame & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1164-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1164-ND
AC DC Converters 1470-1164-ND
Enclosed AC DC Converters 2 Output 15V -15V 500mA, 500mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 2 Output 15V -15V 500mA, 500mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power - 24T5157 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power
24T5157
Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power 24T5157
AC-DC CONVERTER, PCB MOUNT, 2 O/P, 15W, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V; Depth:65mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 2 O/P, 15W, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V; Depth:65mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 15V, 500Ma, -15V, 500Ma Rohs Compliant Xp Power - 37T7977 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 15V, 500Ma, -15V, 500Ma Rohs Compliant Xp Power
37T7977
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 15V, 500Ma, -15V, 500Ma Rohs Compliant Xp Power 37T7977
AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 15V, 500mA, -15V, 500mA RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 15V, 500mA, -15V, 500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECL15UD02-E 1470-1164-ND 24T5157 37T7977
Product Name ECL15UD Series DC Power Supply AC DC Converters Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 15V, 500Ma, -15V, 500Ma Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Board Mount
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details