XP Power ECL15UD Series DC Power Supply ECL15UD01-T

Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECL15UD Series DC Power Supply - ECL15UD01-T - XP Power
Sunnyvale, CA, USA
ECL15UD Series DC Power Supply
ECL15UD01-T
ECL15UD Series DC Power Supply ECL15UD01-T
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-25 Watts
• Ultra Compact Size
• Single Outputs from 3.3 to 48 V
• PCB Mount, Open Frame & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1163-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1163-ND
AC DC Converters 1470-1163-ND
Open Frame AC DC Converters 2 Output 12V -12V 650mA, 650mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 2 Output 12V -12V 650mA, 650mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Xp Power - 24T5156 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Xp Power
24T5156
Ac-Dc Converter, Open Frame, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Xp Power 24T5156
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 15W, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:650mA; Height:23.13mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 2 O/P, 15W, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:650mA; Height:23.13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL15UD01-T 1470-1163-ND 24T5156
Product Name ECL15UD Series DC Power Supply AC DC Converters Ac-Dc Converter, Open Frame, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Open Frame
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details