XP Power ECL15UD Series DC Power Supply ECL15UD01-S

Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECL15UD Series DC Power Supply - ECL15UD01-S - XP Power
Sunnyvale, CA, USA
ECL15UD Series DC Power Supply
ECL15UD01-S
ECL15UD Series DC Power Supply ECL15UD01-S
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-25 Watts
• Ultra Compact Size
• Single Outputs from 3.3 to 48 V
• PCB Mount, Open Frame & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1162-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1162-ND
AC DC Converters 1470-1162-ND
Enclosed AC DC Converters 2 Output 12V -12V 650mA, 650mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 2 Output 12V -12V 650mA, 650mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 2Output, 7.8W; Power Supply Approvals Xp Power - 37T7975 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2Output, 7.8W; Power Supply Approvals Xp Power
37T7975
Power Supply, Ac-Dc, 2Output, 7.8W; Power Supply Approvals Xp Power 37T7975
POWER SUPPLY, AC-DC, 2OUTPUT, 7.8W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:7.8W; Output Voltage - Output 1:12V; Output Current - Output 1:650mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 2OUTPUT, 7.8W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:7.8W; Output Voltage - Output 1:12V; Output Current - Output 1:650mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL15UD01-S 1470-1162-ND 37T7975
Product Name ECL15UD Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, 2Output, 7.8W; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount; Open Frame
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data