XP Power ECL15UD Series DC Power Supply ECL15UD01-P

Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECL15UD Series DC Power Supply - ECL15UD01-P - XP Power
Sunnyvale, CA, USA
ECL15UD Series DC Power Supply
ECL15UD01-P
ECL15UD Series DC Power Supply ECL15UD01-P
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-25 Watts
• Ultra Compact Size
• Single Outputs from 3.3 to 48 V
• PCB Mount, Open Frame & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1161-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1161-ND
AC DC Converters 1470-1161-ND
Open Frame AC DC Converters 2 Output 12V -12V 650mA, 650mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 2 Output 12V -12V 650mA, 650mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Conv, Pcb Mount, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Xp Power - 24T5154 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Pcb Mount, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Xp Power
24T5154
Ac-Dc Conv, Pcb Mount, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Xp Power 24T5154
AC-DC CONV, PCB MOUNT, 2 O/P, 15W, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:650mA; Output Voltage - Output 2:-12V; Width:30.7mm RoHS Compliant: Yes

AC-DC CONV, PCB MOUNT, 2 O/P, 15W, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:650mA; Output Voltage - Output 2:-12V; Width:30.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL15UD01-P 1470-1161-ND 24T5154
Product Name ECL15UD Series DC Power Supply AC DC Converters Ac-Dc Conv, Pcb Mount, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Board Mount; Open Frame
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data