XP Power AC DC Converters ECL10US48-T

Description
Open Frame AC DC Converters 1 Output 48V 210mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 210mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1159-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1159-ND
AC DC Converters 1470-1159-ND
Open Frame AC DC Converters 1 Output 48V 210mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 210mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 10W, 210Ma, 48V; Power Supply Approvals Xp Power - 32M6288 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 10W, 210Ma, 48V; Power Supply Approvals Xp Power
32M6288
Ac-Dc Converter, Open Frame, 1 O/p, 10W, 210Ma, 48V; Power Supply Approvals Xp Power 32M6288
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 10W, 210mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):10W; Input Voltage VAC:85V AC to 264V AC; Height:18.5mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 10W, 210mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):10W; Input Voltage VAC:85V AC to 264V AC; Height:18.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1159-ND 32M6288
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 10W, 210Ma, 48V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details