XP Power AC DC Converters ECL10US48-P

Description
Open Frame AC DC Converters 1 Output 48V 210mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 210mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL10US48-P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL10US48-P-ND
AC DC Converters ECL10US48-P-ND
Open Frame AC DC Converters 1 Output 48V 210mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 210mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 210Ma, 48V; Power Supply Approvals Xp Power - 32M6287 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 210Ma, 48V; Power Supply Approvals Xp Power
32M6287
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 210Ma, 48V; Power Supply Approvals Xp Power 32M6287
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 210mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:48V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 210mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:48V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 10 W, 48 V, 210 Ma Rohs Compliant Xp Power - 24M1698 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 10 W, 48 V, 210 Ma Rohs Compliant Xp Power
24M1698
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 10 W, 48 V, 210 Ma Rohs Compliant Xp Power 24M1698
AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 10 W, 48 V, 210 mA RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 10 W, 48 V, 210 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL10US48-P-ND 32M6287 24M1698
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 210Ma, 48V; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 10 W, 48 V, 210 Ma Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.2100 amps 0.2100 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details