XP Power AC DC Converters ECL05US24-P

Description
Open Frame AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1151-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1151-ND
AC DC Converters 1470-1151-ND
Open Frame AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 210Ma, 24V; Power Supply Approvals Xp Power - 52R2686 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 210Ma, 24V; Power Supply Approvals Xp Power
52R2686
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 210Ma, 24V; Power Supply Approvals Xp Power 52R2686
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 210mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 210mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1151-ND 52R2686
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 210Ma, 24V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.2100 amps 0.2100 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data