XP Power AC DC Converters ECL05US09-E

Description
Enclosed AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL05US09-E-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL05US09-E-ND
AC DC Converters ECL05US09-E-ND
Enclosed AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 550Ma, 9V; Power Supply Approvals Xp Power - 52R2676 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 550Ma, 9V; Power Supply Approvals Xp Power
52R2676
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 550Ma, 9V; Power Supply Approvals Xp Power 52R2676
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 550mA, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:9V; Output Current - Output 1:550mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 550mA, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:9V; Output Current - Output 1:550mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL05US09-E-ND 52R2676
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 550Ma, 9V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.5500 amps 0.5500 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details