Open Frame AC DC Converters 1 Output 5V 1A 85 ~ 264 VAC Input
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 5W, 1A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):5W; Input Voltage VAC:85V AC to 264V AC; Product Range:ECL SeriesRoHS Compliant: Yes
PSU, 5W, OPEN FRAME 5VDC, 1A; No. of Outputs:1 Output; Power Rating (Covection Cooling):5W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1470-1149-ND | 52R2675 | 51R6494 |
| Product Name | AC DC Converters | Ac-Dc Converter, Open Frame, 1 O/p, 5W, 1A, 5V; Power Supply Approvals Xp Power | Psu, 5W, Open Frame 5Vdc, 1A; No. Of Outputs Xp Power |
| Type | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter | |
| Form Factor | Open Frame | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) |