XP Power AC DC Converters ECH450PS48-EF

Description
Enclosed AC DC Converters 1 Output 48V 5.2A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 5.2A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-ECH450PS48-EF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-ECH450PS48-EF-ND
AC DC Converters 1470-ECH450PS48-EF-ND
Enclosed AC DC Converters 1 Output 48V 5.2A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 5.2A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 9.4A; Power Supply Approvals Xp Power - 76AH2136 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 9.4A; Power Supply Approvals Xp Power
76AH2136
Power Supply, Ac-Dc, 48V, 9.4A; Power Supply Approvals Xp Power 76AH2136
POWER SUPPLY, AC-DC, 48V, 9.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:450W; Output Voltage - Output 1:48V; Output Current - Output 1:9.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 9.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:450W; Output Voltage - Output 1:48V; Output Current - Output 1:9.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-ECH450PS48-EF-ND 76AH2136
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 9.4A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

100W Slimline Single Phase  Single Output Power Supplies - PS-S10024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details