XP Power AC DC Converters ECH450PS36-EF

Description
Enclosed AC DC Converters 1 Output 36V 6.9A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 36V 6.9A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-ECH450PS36-EF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-ECH450PS36-EF-ND
AC DC Converters 1470-ECH450PS36-EF-ND
Enclosed AC DC Converters 1 Output 36V 6.9A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 36V 6.9A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 12.5A Rohs Compliant Xp Power - 71AH3576 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 12.5A Rohs Compliant Xp Power
71AH3576
Power Supply, Ac-Dc, 36V, 12.5A Rohs Compliant Xp Power 71AH3576
POWER SUPPLY, AC-DC, 36V, 12.5A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 36V, 12.5A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 36V, 12.5A; Power Supply Approvals Xp Power - 76AH2134 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 12.5A; Power Supply Approvals Xp Power
76AH2134
Power Supply, Ac-Dc, 36V, 12.5A; Power Supply Approvals Xp Power 76AH2134
POWER SUPPLY, AC-DC, 36V, 12.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:450W; Output Voltage - Output 1:36V; Output Current - Output 1:12.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 12.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:450W; Output Voltage - Output 1:36V; Output Current - Output 1:12.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-ECH450PS36-EF-ND 71AH3576 76AH2134
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 12.5A Rohs Compliant Xp Power Power Supply, Ac-Dc, 36V, 12.5A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details