XP Power AC DC Converters ECH450PS12-EF

Description
Enclosed AC DC Converters 1 Output 12V 20.8A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 20.8A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-ECH450PS12-EF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-ECH450PS12-EF-ND
AC DC Converters 1470-ECH450PS12-EF-ND
Enclosed AC DC Converters 1 Output 12V 20.8A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 20.8A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 37.5A Rohs Compliant Xp Power - 71AH3568 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 37.5A Rohs Compliant Xp Power
71AH3568
Power Supply, Ac-Dc, 12V, 37.5A Rohs Compliant Xp Power 71AH3568
POWER SUPPLY, AC-DC, 12V, 37.5A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 12V, 37.5A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 12V, 37.5A; Power Supply Approvals Xp Power - 76AH2126 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 37.5A; Power Supply Approvals Xp Power
76AH2126
Power Supply, Ac-Dc, 12V, 37.5A; Power Supply Approvals Xp Power 76AH2126
POWER SUPPLY, AC-DC, 12V, 37.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:450W; Output Voltage - Output 1:12V; Output Current - Output 1:37.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 37.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:450W; Output Voltage - Output 1:12V; Output Current - Output 1:37.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-ECH450PS12-EF-ND 71AH3568 76AH2126
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 37.5A Rohs Compliant Xp Power Power Supply, Ac-Dc, 12V, 37.5A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data