XP Power ECE80 Series AC-DC Power Supply ECE80US48

Description
Green XP Power Ultra Compact Size Single Outputs from 12 to 48 V Encapsulated PCB, Chassis Mount and DIN Rail Versions <0.3 W No Load Input Powert -40 to +70 °C Operation Peak Load Capability 3 Year Warranty
Request a Quote Datasheet
Description
Green XP Power Ultra Compact Size Single Outputs from 12 to 48 V Encapsulated PCB, Chassis Mount and DIN Rail Versions <0.3 W No Load Input Powert -40 to +70 °C Operation Peak Load Capability 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECE80 Series AC-DC Power Supply - ECE80US48 - XP Power
Sunnyvale, CA, USA
ECE80 Series AC-DC Power Supply
ECE80US48
ECE80 Series AC-DC Power Supply ECE80US48
Green XP Power Ultra Compact Size Single Outputs from 12 to 48 V Encapsulated PCB, Chassis Mount and DIN Rail Versions <0.3 W No Load Input Powert -40 to +70 °C Operation Peak Load Capability 3 Year Warranty

Green XP Power

  • Ultra Compact Size
  • Single Outputs from 12 to 48 V
  • Encapsulated
  • PCB, Chassis Mount and DIN Rail Versions
  • <0.3 W No Load Input Powert
  • -40 to +70 °C Operation
  • Peak Load Capability
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-3965-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3965-ND
AC DC Converters 1470-3965-ND
Enclosed AC DC Converters 1 Output 48V 1.67A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 1.67A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 1.67A; Power Supply Approvals Xp Power - 06AC2636 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.67A; Power Supply Approvals Xp Power
06AC2636
Power Supply, Ac-Dc, 48V, 1.67A; Power Supply Approvals Xp Power 06AC2636
POWER SUPPLY, AC-DC, 48V, 1.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:48V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:48V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - ECE80US48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECE80US48
Power Supplies - Board Mount - AC DC Converters ECE80US48
AC/DC CONVERTER 48V 80W

AC/DC CONVERTER 48V 80W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECE80US48 1470-3965-ND 06AC2636 ECE80US48
Product Name ECE80 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, 48V, 1.67A; Power Supply Approvals Xp Power Power Supplies - Board Mount - AC DC Converters
Type DC Power Supply AC/DC Converter; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor DIN Rail (optional feature) Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SRL40-25 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers