XP Power Industrial, DIN Rail Power Supplies ECE80US48-SD

Description
AC/DC DIN RAIL SUPPLY 48V 80W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 80W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-4250-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4250-ND
Industrial, DIN Rail Power Supplies 1470-4250-ND
AC/DC DIN RAIL SUPPLY 48V 80W

AC/DC DIN RAIL SUPPLY 48V 80W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 1.67A; Power Supply Approvals Xp Power - 17AC5104 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.67A; Power Supply Approvals Xp Power
17AC5104
Power Supply, Ac-Dc, 48V, 1.67A; Power Supply Approvals Xp Power 17AC5104
POWER SUPPLY, AC-DC, 48V, 1.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:48V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:48V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4250-ND 17AC5104
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 1.67A; Power Supply Approvals Xp Power
Type 1 DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1.67 amps 1.67 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers