XP Power AC DC Converters ECE80US24-S

Description
Enclosed AC DC Converters 1 Output 24V 3.33A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 3.33A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECE80US24-S-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECE80US24-S-ND
AC DC Converters ECE80US24-S-ND
Enclosed AC DC Converters 1 Output 24V 3.33A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 3.33A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 3.33A; Power Supply Approvals Xp Power - 06AC2633 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.33A; Power Supply Approvals Xp Power
06AC2633
Power Supply, Ac-Dc, 24V, 3.33A; Power Supply Approvals Xp Power 06AC2633
POWER SUPPLY, AC-DC, 24V, 3.33A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:80W; Output Voltage - Output 1:24V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3.33A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:80W; Output Voltage - Output 1:24V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 24V, 3.33A; No. Of Outputs Xp Power - 14AC3789 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.33A; No. Of Outputs Xp Power
14AC3789
Power Supply, Ac-Dc, 24V, 3.33A; No. Of Outputs Xp Power 14AC3789
POWER SUPPLY, AC-DC, 24V, 3.33A; No. of Outputs:1Outputs; Output Power Max:80W; Output Voltage - Output 1:24V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3.33A; No. of Outputs:1Outputs; Output Power Max:80W; Output Voltage - Output 1:24V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECE80US24-S-ND 06AC2633
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 3.33A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data