XP Power Industrial, DIN Rail Power Supplies ECE60US36-SD

Description
AC/DC DIN RAIL SUPPLY 36V 60W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 36V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-2710-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-2710-ND
Industrial, DIN Rail Power Supplies 1470-2710-ND
AC/DC DIN RAIL SUPPLY 36V 60W

AC/DC DIN RAIL SUPPLY 36V 60W

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 1.67A; Power Supply Approvals Xp Power - 03Y0199 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 1.67A; Power Supply Approvals Xp Power
03Y0199
Power Supply, Ac-Dc, 36V, 1.67A; Power Supply Approvals Xp Power 03Y0199
POWER SUPPLY, AC-DC, 36V, 1.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:36VDC; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 1.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:36VDC; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Din Rail Power Supply, Fixed, 85 V, 264 V, 60 W, 36 V, 1.67 A Rohs Compliant Xp Power - 50Y1904 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Fixed, 85 V, 264 V, 60 W, 36 V, 1.67 A Rohs Compliant Xp Power
50Y1904
Ac/dc Din Rail Power Supply, Fixed, 85 V, 264 V, 60 W, 36 V, 1.67 A Rohs Compliant Xp Power 50Y1904
AC/DC DIN Rail Power Supply, Fixed, 85 V, 264 V, 60 W, 36 V, 1.67 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Fixed, 85 V, 264 V, 60 W, 36 V, 1.67 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2710-ND 03Y0199 50Y1904
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 36V, 1.67A; Power Supply Approvals Xp Power Ac/dc Din Rail Power Supply, Fixed, 85 V, 264 V, 60 W, 36 V, 1.67 A Rohs Compliant Xp Power
Type 1 DC Power Supply DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1.67 amps 1.67 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
AC/DC Adapters - 1242191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details