XP Power Industrial, DIN Rail Power Supplies ECE60US05-SD

Description
AC/DC DIN RAIL SUPPLY 5V 50W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 5V 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-2705-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-2705-ND
Industrial, DIN Rail Power Supplies 1470-2705-ND
AC/DC DIN RAIL SUPPLY 5V 50W

AC/DC DIN RAIL SUPPLY 5V 50W

Buy Now Datasheet
Ac/dc Din Rail Power Supply, Fixed, 85 V, 264 V, 50 W, 5 V, 10 A Rohs Compliant Xp Power - 50Y1899 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Fixed, 85 V, 264 V, 50 W, 5 V, 10 A Rohs Compliant Xp Power
50Y1899
Ac/dc Din Rail Power Supply, Fixed, 85 V, 264 V, 50 W, 5 V, 10 A Rohs Compliant Xp Power 50Y1899
AC/DC DIN Rail Power Supply, Fixed, 85 V, 264 V, 50 W, 5 V, 10 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Fixed, 85 V, 264 V, 50 W, 5 V, 10 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 5V, 10A; Power Supply Approvals Xp Power - 03Y0194 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 10A; Power Supply Approvals Xp Power
03Y0194
Power Supply, Ac-Dc, 5V, 10A; Power Supply Approvals Xp Power 03Y0194
POWER SUPPLY, AC-DC, 5V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:5VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:5VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2705-ND 50Y1899 03Y0194
Product Name Industrial, DIN Rail Power Supplies Ac/dc Din Rail Power Supply, Fixed, 85 V, 264 V, 50 W, 5 V, 10 A Rohs Compliant Xp Power Power Supply, Ac-Dc, 5V, 10A; Power Supply Approvals Xp Power
Type 1 DC Power Supply DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 10 amps 10 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers