XP Power ECE40 Series DC Power Supply ECE40US48

Description
20W compact power supply
Request a Quote Datasheet
Description
20W compact power supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECE40 Series DC Power Supply - ECE40US48 - XP Power
Sunnyvale, CA, USA
ECE40 Series DC Power Supply
ECE40US48
ECE40 Series DC Power Supply ECE40US48
20W compact power supply

20W compact power supply

Supplier's Site Datasheet
AC DC Converters - 1470-1146-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1146-ND
AC DC Converters 1470-1146-ND
Enclosed AC DC Converters 1 Output 48V 830mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 48V 830mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 40W, 830Ma, 48V; Power Supply Approvals Xp Power - 24T5150 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 40W, 830Ma, 48V; Power Supply Approvals Xp Power
24T5150
Ac-Dc Converter, Pcb Mount, 1 O/p, 40W, 830Ma, 48V; Power Supply Approvals Xp Power 24T5150
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 40W, 830mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:48V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 40W, 830mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:48V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - ECE40US48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECE40US48
Power Supplies - Board Mount - AC DC Converters ECE40US48
AC/DC CONVERTER 48V 40W

AC/DC CONVERTER 48V 40W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECE40US48 1470-1146-ND 24T5150 ECE40US48
Product Name ECE40 Series DC Power Supply AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 40W, 830Ma, 48V; Power Supply Approvals Xp Power Power Supplies - Board Mount - AC DC Converters
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Circuit Board Assembly Board Mount
Applications Instrumentation ITE (Commercial)
Features Overload Protection
Unlock Full Specs
to access all available technical data