XP Power ECE40 Series DC Power Supply ECE40US12-S

Description
20W compact power supply
Request a Quote Datasheet
Description
20W compact power supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECE40 Series DC Power Supply - ECE40US12-S - XP Power
Sunnyvale, CA, USA
ECE40 Series DC Power Supply
ECE40US12-S
ECE40 Series DC Power Supply ECE40US12-S
20W compact power supply

20W compact power supply

Supplier's Site Datasheet
AC DC Converters - 1470-1138-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1138-ND
AC DC Converters 1470-1138-ND
Enclosed AC DC Converters 1 Output 12V 3.33A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 3.33A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 40W, 3.33A, 12V, Screw Terminal; Power Supply Approvals Xp Power - 24T5142 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 40W, 3.33A, 12V, Screw Terminal; Power Supply Approvals Xp Power
24T5142
Ac-Dc Converter, Enclosed, 1 O/p, 40W, 3.33A, 12V, Screw Terminal; Power Supply Approvals Xp Power 24T5142
AC-DC CONVERTER, ENCLOSED, 1 O/P, 40W, 3.33A, 12V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 40W, 3.33A, 12V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 40 W, 12 V, 3.33 A Rohs Compliant Xp Power - 37T7962 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 40 W, 12 V, 3.33 A Rohs Compliant Xp Power
37T7962
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 40 W, 12 V, 3.33 A Rohs Compliant Xp Power 37T7962
AC/DC Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 40 W, 12 V, 3.33 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 40 W, 12 V, 3.33 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECE40US12-S 1470-1138-ND 24T5142 37T7962
Product Name ECE40 Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 40W, 3.33A, 12V, Screw Terminal; Power Supply Approvals Xp Power Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 40 W, 12 V, 3.33 A Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data