TDK-Lambda Americas Inc. DC-DC Converters CC30-2403SRP-E

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC30-2403SRP-E is a 30W DC-DC converter designed for industrial applications, offering a 24V nominal input and 3.3V output. It features SMT mounting, five-sided shielding for reduced EMI, and supports remote on/off and alarm functions. The unit provides 1500VDC input-to-output isolation, operates from -40°C to +85°C, and complies with IEC/EN/UL/CSA60950-1 and IEC/EN/UL/CSA62368-1 safety standards. Its dimensions are 38.4 x 33.5 x 8.3mm. Efficiency ranges from 89% to 92% depending on model conditions. It supports parallel operation and includes a sequencing pin for synchronized startup with up to 20 units.

Datasheet Summary
Powered by GS/AI

The CC30-2403SRP-E is a 30W DC-DC converter designed for industrial applications, offering a 24V nominal input and 3.3V output. It features SMT mounting, five-sided shielding for reduced EMI, and supports remote on/off and alarm functions. The unit provides 1500VDC input-to-output isolation, operates from -40°C to +85°C, and complies with IEC/EN/UL/CSA60950-1 and IEC/EN/UL/CSA62368-1 safety standards. Its dimensions are 38.4 x 33.5 x 8.3mm. Efficiency ranges from 89% to 92% depending on model conditions. It supports parallel operation and includes a sequencing pin for synchronized startup with up to 20 units.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CC30-2403SRP-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC30-2403SRP-E
DC-DC Converters CC30-2403SRP-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - CC30-2403SRP-E-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
CC30-2403SRP-E-ND
DC DC Converters CC30-2403SRP-E-ND
Isolated Module DC DC Converter 1 Output 3.3V 9A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 9A 18V - 36V Input

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey
Product Category Power Supplies Power Supplies
Product Number CC30-2403SRP-E CC30-2403SRP-E-ND
Product Name DC-DC Converters DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features Ultra-compact metal shielded type Convection cooling
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303S-40kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-2KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DC-DC Converters - CC6-1205SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
DC-DC Converters - CHVM3-12-0300PW - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers