Win Source Part Number: 1345562-CCH600PS24
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: CCH600 (600W)
Type: Enclosed
Features: Adjustable Output, Load Sharing, PFC, Remote On/Off, Standby Output, Universal Input
Package: Box
Size / Dimension: 8.43" L x 4.02" W x 1.69" H (214.1mm x 102.1mm x 42.9mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 603W
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 90%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9530
Current - Output 1: 25 A
Mfr: XP Power
Base Product Number: CCH600
Approval Agency: CB, TUV, UL
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1345562-CCH600PS24 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |