XP Power ASB Series AC-DC Power Supplies ASB110PS48

Description
The ASB110 series is a range of complete low profile, full brick, base-plate cooled AC-DC power supplies which require no external components. The series includes a complete built in EMC filter and AC Fuse as well as bulk storage capacitor providing a complete AC-DC power solution ready for installation into end applications. The ASB110 offers high efficiency to minimise waste heat and heat sinking requirements and operates from -40 °C to +85 °C on the module base-plate.
Request a Quote Datasheet
Description
The ASB110 series is a range of complete low profile, full brick, base-plate cooled AC-DC power supplies which require no external components. The series includes a complete built in EMC filter and AC Fuse as well as bulk storage capacitor providing a complete AC-DC power solution ready for installation into end applications. The ASB110 offers high efficiency to minimise waste heat and heat sinking requirements and operates from -40 °C to +85 °C on the module base-plate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASB Series AC-DC Power Supplies - ASB110PS48 - XP Power
Sunnyvale, CA, USA
ASB Series AC-DC Power Supplies
ASB110PS48
ASB Series AC-DC Power Supplies ASB110PS48
The ASB110 series is a range of complete low profile, full brick, base-plate cooled AC-DC power supplies which require no external components. The series includes a complete built in EMC filter and AC Fuse as well as bulk storage capacitor providing a complete AC-DC power solution ready for installation into end applications. The ASB110 offers high efficiency to minimise waste heat and heat sinking requirements and operates from -40 °C to +85 °C on the module base-plate.

The ASB110 series is a range of complete low profile, full brick, base-plate cooled AC-DC power supplies which require no external components. The series includes a complete built in EMC filter and AC Fuse as well as bulk storage capacitor providing a complete AC-DC power solution ready for installation into end applications. The ASB110 offers high efficiency to minimise waste heat and heat sinking requirements and operates from -40 °C to +85 °C on the module base-plate.

Supplier's Site Datasheet
AC DC Converters - 1470-2703-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2703-ND
AC DC Converters 1470-2703-ND
Enclosed AC DC Converters 1 Output 48V 2.29A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 2.29A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - ASB110PS48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ASB110PS48
Power Supplies - Board Mount - AC DC Converters ASB110PS48
AC/DC CONVERTER 48V 110W

AC/DC CONVERTER 48V 110W

Supplier's Site
Power Supply, Ac-Dc, 48V, 2.29A; Power Supply Approvals Xp Power - 38Y7394 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 2.29A; Power Supply Approvals Xp Power
38Y7394
Power Supply, Ac-Dc, 48V, 2.29A; Power Supply Approvals Xp Power 38Y7394
POWER SUPPLY, AC-DC, 48V, 2.29A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:110W; Output Voltage - Output 1:48V; Output Current - Output 1:2.29A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 2.29A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:110W; Output Voltage - Output 1:48V; Output Current - Output 1:2.29A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Pcb Mount Power Supply, Fixed, 85 V, 264 V, 110 W, 48 V, 2.29 A Rohs Compliant Xp Power - 94X0409 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Fixed, 85 V, 264 V, 110 W, 48 V, 2.29 A Rohs Compliant Xp Power
94X0409
Ac/dc Pcb Mount Power Supply, Fixed, 85 V, 264 V, 110 W, 48 V, 2.29 A Rohs Compliant Xp Power 94X0409
AC/DC PCB Mount Power Supply, Fixed, 85 V, 264 V, 110 W, 48 V, 2.29 A RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Fixed, 85 V, 264 V, 110 W, 48 V, 2.29 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ASB110PS48 1470-2703-ND ASB110PS48 38Y7394 94X0409
Product Name ASB Series AC-DC Power Supplies AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 48V, 2.29A; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Fixed, 85 V, 264 V, 110 W, 48 V, 2.29 A Rohs Compliant Xp Power
Type DC Power Supply; AC Power Source AC/DC Converter; 1 DC Power Supply DC Power Supply DC Power Supply
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Power 110 watts 110 watts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details