XP Power AC DC Desktop, Wall Power Adapters AQM300PS19

Description
19V 300W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet
Description
19V 300W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-AQM300PS19-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-AQM300PS19-ND
AC DC Desktop, Wall Power Adapters 1470-AQM300PS19-ND
19V 300W AC/DC External Desktop (Class I) Adapter Cord Input

19V 300W AC/DC External Desktop (Class I) Adapter Cord Input

Buy Now Datasheet
Adapter, Ac-Dc, 19V, 15.79A; Power Supply Approvals Xp Power - 30AK5369 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 19V, 15.79A; Power Supply Approvals Xp Power
30AK5369
Adapter, Ac-Dc, 19V, 15.79A; Power Supply Approvals Xp Power 30AK5369
ADAPTER, AC-DC, 19V, 15.79A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:19V; Output Current - Output 1:15.79A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 19V, 15.79A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:19V; Output Current - Output 1:15.79A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-AQM300PS19-ND 30AK5369
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 19V, 15.79A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2330-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details