XP Power AC DC Desktop, Wall Power Adapters AQM250PS48

Description
48V 250W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet
Description
48V 250W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-AQM250PS48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-AQM250PS48-ND
AC DC Desktop, Wall Power Adapters 1470-AQM250PS48-ND
48V 250W AC/DC External Desktop (Class I) Adapter Cord Input

48V 250W AC/DC External Desktop (Class I) Adapter Cord Input

Buy Now Datasheet
Adapter, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power - 30AK5367 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power
30AK5367
Adapter, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power 30AK5367
ADAPTER, AC-DC, 48V, 5.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:48V; Output Current - Output 1:5.2A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 48V, 5.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:48V; Output Current - Output 1:5.2A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-AQM250PS48-ND 30AK5367
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 48.0 volts
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data