XP Power AC DC Desktop, Wall Power Adapters AQM250PS24

Description
24V 250W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet
Description
24V 250W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-AQM250PS24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-AQM250PS24-ND
AC DC Desktop, Wall Power Adapters 1470-AQM250PS24-ND
24V 250W AC/DC External Desktop (Class I) Adapter Cord Input

24V 250W AC/DC External Desktop (Class I) Adapter Cord Input

Buy Now Datasheet
Adapter, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power - 30AK5365 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power
30AK5365
Adapter, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power 30AK5365
ADAPTER, AC-DC, 24V, 10.4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24V; Output Current - Output 1:10.4A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 24V, 10.4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24V; Output Current - Output 1:10.4A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-AQM250PS24-ND 30AK5365
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227058 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details