XP Power AC DC Desktop, Wall Power Adapters AMF24US09

Description
9V 21W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
9V 21W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-AMF24US09-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-AMF24US09-ND
AC DC Desktop, Wall Power Adapters 1470-AMF24US09-ND
9V 21W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

9V 21W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 9V, 2.33A; Power Supply Approvals Xp Power - 30AK5350 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 9V, 2.33A; Power Supply Approvals Xp Power
30AK5350
Adapter, Ac-Dc, 9V, 2.33A; Power Supply Approvals Xp Power 30AK5350
ADAPTER, AC-DC, 9V, 2.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:9V; Output Current - Output 1:2.33A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 9V, 2.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:9V; Output Current - Output 1:2.33A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-AMF24US09-ND 30AK5350
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 9V, 2.33A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 9.0 volts
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
AC/DC Adapters - 114085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Standard
View Details