XP Power AC DC Desktop, Wall Power Adapters ALM85US24C2-8

Description
24V 85W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 85W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4051-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4051-ND
AC DC Desktop, Wall Power Adapters 1470-4051-ND
24V 85W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

24V 85W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc, 24V, 3.54A; Power Supply Approvals Xp Power - 13AC9808 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 24V, 3.54A; Power Supply Approvals Xp Power
13AC9808
Adaptor, Medical, Ac-Dc, 24V, 3.54A; Power Supply Approvals Xp Power 13AC9808
ADAPTOR, MEDICAL, AC-DC, 24V, 3.54A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:85W; Output Voltage - Output 1:24V; Output Current - Output 1:3.54A; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 24V, 3.54A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:85W; Output Voltage - Output 1:24V; Output Current - Output 1:3.54A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Adaptor, Medical, Ac-Dc, 24V, 3.54A; No. Of Outputs Xp Power - 45AC4391 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 24V, 3.54A; No. Of Outputs Xp Power
45AC4391
Adaptor, Medical, Ac-Dc, 24V, 3.54A; No. Of Outputs Xp Power 45AC4391
ADAPTOR, MEDICAL, AC-DC, 24V, 3.54A; No. of Outputs:1 Output; Output Power Max:85W; Output Voltage - Output 1:24V; Output Current - Output 1:3.54A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN;RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 24V, 3.54A; No. of Outputs:1 Output; Output Power Max:85W; Output Voltage - Output 1:24V; Output Current - Output 1:3.54A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4051-ND 13AC9808
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc, 24V, 3.54A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details