XP Power AC DC Desktop, Wall Power Adapters ALM85US24

Description
24V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4050-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4050-ND
AC DC Desktop, Wall Power Adapters 1470-4050-ND
24V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 24V, 3.54A; Power Supply Approvals Xp Power - 45AC4390 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 24V, 3.54A; Power Supply Approvals Xp Power
45AC4390
Adapter, Ac-Dc, 24V, 3.54A; Power Supply Approvals Xp Power 45AC4390
ADAPTER, AC-DC, 24V, 3.54A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:85W; Output Voltage - Output 1:24V; Output Current - Output 1:3.54A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

ADAPTER, AC-DC, 24V, 3.54A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:85W; Output Voltage - Output 1:24V; Output Current - Output 1:3.54A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4050-ND 45AC4390
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 24V, 3.54A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
AC-DC Power Supplies - CUS150M-24/B - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60W Slimline Single Phase  Single Output Power Supplies - PS-S6005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers