XP Power AC DC Desktop, Wall Power Adapters ALM200PS48

Description
48V 202W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
48V 202W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4876-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4876-ND
AC DC Desktop, Wall Power Adapters 1470-4876-ND
48V 202W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

48V 202W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power - 07AH2400 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power
07AH2400
Adapter, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power 07AH2400
ADAPTER, AC-DC, 48V, 4.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:48V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 48V, 4.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:48V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Ac-Dc, 48V, 4.2A; No. Of Outputs Xp Power - 34AH0227 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 48V, 4.2A; No. Of Outputs Xp Power
34AH0227
Adapter, Ac-Dc, 48V, 4.2A; No. Of Outputs Xp Power 34AH0227
ADAPTER, AC-DC, 48V, 4.2A; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:48V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Pin Mini-Fit; RoHS Compliant: Yes

ADAPTER, AC-DC, 48V, 4.2A; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:48V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Pin Mini-Fit; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4876-ND 07AH2400
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 48.0 volts
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power Supply - 592404 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details