XP Power AC DC Desktop, Wall Power Adapters ALM200PS19C2-8

Description
19V 201W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
19V 201W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4873-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4873-ND
AC DC Desktop, Wall Power Adapters 1470-4873-ND
19V 201W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

19V 201W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 19V, 10.6A; No. Of Outputs Xp Power - 34AH0224 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 19V, 10.6A; No. Of Outputs Xp Power
34AH0224
Adapter, Ac-Dc, 19V, 10.6A; No. Of Outputs Xp Power 34AH0224
ADAPTER, AC-DC, 19V, 10.6A; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:19V; Output Current - Output 1:10.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Pin Mini-Fit; RoHS Compliant: Yes

ADAPTER, AC-DC, 19V, 10.6A; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:19V; Output Current - Output 1:10.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Pin Mini-Fit; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4873-ND 34AH0224
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 19V, 10.6A; No. Of Outputs Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details