XP Power AC DC Desktop, Wall Power Adapters ALM200PS15C2-8

Description
15V 201W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 201W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4871-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4871-ND
AC DC Desktop, Wall Power Adapters 1470-4871-ND
15V 201W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

15V 201W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 15V, 13.4A; Power Supply Approvals Xp Power - 07AH2395 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 15V, 13.4A; Power Supply Approvals Xp Power
07AH2395
Adapter, Ac-Dc, 15V, 13.4A; Power Supply Approvals Xp Power 07AH2395
ADAPTER, AC-DC, 15V, 13.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:15V; Output Current - Output 1:13.4A; Output Voltage - Output 2:-; Plug Type:IEC 60320 C8 RoHS Compliant: Yes

ADAPTER, AC-DC, 15V, 13.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:15V; Output Current - Output 1:13.4A; Output Voltage - Output 2:-; Plug Type:IEC 60320 C8 RoHS Compliant: Yes

Supplier's Site
Adapter, Ac-Dc, 15V, 13.4A; No. Of Outputs Xp Power - 34AH0222 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 15V, 13.4A; No. Of Outputs Xp Power
34AH0222
Adapter, Ac-Dc, 15V, 13.4A; No. Of Outputs Xp Power 34AH0222
ADAPTER, AC-DC, 15V, 13.4A; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:15V; Output Current - Output 1:13.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Pin Mini-Fit; RoHS Compliant: Yes

ADAPTER, AC-DC, 15V, 13.4A; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:15V; Output Current - Output 1:13.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Pin Mini-Fit; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4871-ND 07AH2395
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 15V, 13.4A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC Source - SW1750A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details